GE Company LED LAMP/BULB 89954

Description
LED BULB,LONG LIFE LOW ENERGY,DIMMABLE,40W, ,120 VOLT, SOFT WHITE. FREE 2 YEAR RADWELL WARRANTY
Description
LED BULB,LONG LIFE LOW ENERGY,DIMMABLE,40W, ,120 VOLT, SOFT WHITE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 101594337 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
101594337
LED LAMP/BULB 101594337
LED BULB,LONG LIFE LOW ENERGY,DIMMABLE,40W, ,120 VOLT, SOFT WHITE. FREE 2 YEAR RADWELL WARRANTY

LED BULB,LONG LIFE LOW ENERGY,DIMMABLE,40W, ,120 VOLT, SOFT WHITE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 101594337
Product Name LED LAMP/BULB
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - ASMT-MW22-NLN00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details
LED White Lighting - 1416-L128-3590HA35000B5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details