GE Lighting Sealed Beam Lamp 80PAR/FL/27-240/0

Description
INCANDESCENT TYPE 5.5 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION E27 MEDIUM SKIRT BASE TYPE 2000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1500 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 35 DEG HORIZONTAL, 35 DEG/8 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 240 V DESIGN VOLTAGE 80 W DESIGN WATTAGE BULB DIAMETER 4.75 INCH COLOR TEMPERATURE 2650 DEG K COLOR CLEAR INITIAL INTENSITY 750 LUMEN PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 5.5 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION E27 MEDIUM SKIRT BASE TYPE 2000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1500 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 35 DEG HORIZONTAL, 35 DEG/8 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 240 V DESIGN VOLTAGE 80 W DESIGN WATTAGE BULB DIAMETER 4.75 INCH COLOR TEMPERATURE 2650 DEG K COLOR CLEAR INITIAL INTENSITY 750 LUMEN PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 80PAR/FL/27-240/0 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
80PAR/FL/27-240/0
Sealed Beam Lamp 80PAR/FL/27-240/0
INCANDESCENT TYPE 5.5 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION E27 MEDIUM SKIRT BASE TYPE 2000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1500 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 35 DEG HORIZONTAL, 35 DEG/8 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 240 V DESIGN VOLTAGE 80 W DESIGN WATTAGE BULB DIAMETER 4.75 INCH COLOR TEMPERATURE 2650 DEG K COLOR CLEAR INITIAL INTENSITY 750 LUMEN PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 5.5 INCH OVERALL LENGTH
  • MEDIUM FLOOD APPLICATION
  • E27 MEDIUM SKIRT BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 1500 CD (BEAM) INTENSITY
  • CC6 FILAMENT TYPE
  • 35 DEG HORIZONTAL, 35 DEG/8 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 240 V DESIGN VOLTAGE
  • 80 W DESIGN WATTAGE
  • BULB DIAMETER 4.75 INCH
  • COLOR TEMPERATURE 2650 DEG K
  • COLOR CLEAR
  • INITIAL INTENSITY 750 LUMEN
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 80PAR/FL/27-240/0
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
LED Strip Lights - 2515120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Hollow cathode lamp - L233-40NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details