GE LightingStandard Incandescent Lamp75PAR/3SP/MINE-120
Description
INCANDESCENT TYPE
4.3 INCH OVERALL LENGTH
MINE REFLECTOR APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
75 W WATTAGE
MEDIUM SIDE PRONG BASE TYPE
2000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
CC6 FILAMENT TYPE
BULB DIAMETER 2.375 INCH
COLOR TEMPERATURE 2725 DEG K
INITIAL INTENSITY 765 LUMEN
GE Lighting
Done
Datasheet
Description
INCANDESCENT TYPE
4.3 INCH OVERALL LENGTH
MINE REFLECTOR APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
75 W WATTAGE
MEDIUM SIDE PRONG BASE TYPE
2000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
CC6 FILAMENT TYPE
BULB DIAMETER 2.375 INCH
COLOR TEMPERATURE 2725 DEG K
INITIAL INTENSITY 765 LUMEN
INCANDESCENT TYPE
4.3 INCH OVERALL LENGTH
MINE REFLECTOR APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
75 W WATTAGE
MEDIUM SIDE PRONG BASE TYPE
2000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
CC6 FILAMENT TYPE
BULB DIAMETER 2.375 INCH
COLOR TEMPERATURE 2725 DEG K
INITIAL INTENSITY 765 LUMEN
INCANDESCENT TYPE
4.3 INCH OVERALL LENGTH
MINE REFLECTOR APPLICATION
120 V VOLTAGE RATING
12 STANDARD PACKAGE
75 W WATTAGE
MEDIUM SIDE PRONG BASE TYPE
2000 LIFE IN HOUR
PAR38 SHAPE DESIGNATION
CC6 FILAMENT TYPE
BULB DIAMETER 2.375 INCH
COLOR TEMPERATURE 2725 DEG K
INITIAL INTENSITY 765 LUMEN
Supplier's Site
Datasheet
Technical Specifications
GE Lighting
Product Category
Incandescent Lamps
Product Number
75PAR/3SP/MINE-120
Product Name
Standard Incandescent Lamp
Base Type
Medium
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems