INSIDE FROST COLOR
5.56 INCH OVERALL LENGTH
GENERAL PURPOSE, EXIT SIGN APPLICATION
120 V VOLTAGE RATING
60 STANDARD PACKAGE
20 W WATTAGE
TUBULAR STYLE
DOUBLE CONTACT BAYONET BASE TYPE
10000 LIFE IN HOUR
T6.5 SHAPE DESIGNATION
90 LUMEN INTENSITY
C8 FILAMENT TYPE
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
INSIDE FROST COLOR
5.56 INCH OVERALL LENGTH
GENERAL PURPOSE, EXIT SIGN APPLICATION
120 V VOLTAGE RATING
60 STANDARD PACKAGE
20 W WATTAGE
TUBULAR STYLE
DOUBLE CONTACT BAYONET BASE TYPE
10000 LIFE IN HOUR
T6.5 SHAPE DESIGNATION
90 LUMEN INTENSITY
C8 FILAMENT TYPE
INSIDE FROST COLOR
5.56 INCH OVERALL LENGTH
GENERAL PURPOSE, EXIT SIGN APPLICATION
120 V VOLTAGE RATING
60 STANDARD PACKAGE
20 W WATTAGE
TUBULAR STYLE
DOUBLE CONTACT BAYONET BASE TYPE
10000 LIFE IN HOUR
T6.5 SHAPE DESIGNATION
90 LUMEN INTENSITY
C8 FILAMENT TYPE