GE Lighting Standard Incandescent Lamp 65R30/SP-130

Description
REFLECTOR TYPE 5.37 INCH OVERALL LENGTH 130 V VOLTAGE RATING 30 STANDARD PACKAGE 65 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000 LIFE IN HOUR BR30 SHAPE DESIGNATION 670 LUMEN INTENSITY CC6 FILAMENT TYPE WATT-MISER[R] BRAND BULB DIAMETER 3.75 INCH COLOR TEMPERATURE 2600 K
Datasheet
Description
REFLECTOR TYPE 5.37 INCH OVERALL LENGTH 130 V VOLTAGE RATING 30 STANDARD PACKAGE 65 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000 LIFE IN HOUR BR30 SHAPE DESIGNATION 670 LUMEN INTENSITY CC6 FILAMENT TYPE WATT-MISER[R] BRAND BULB DIAMETER 3.75 INCH COLOR TEMPERATURE 2600 K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 65R30/SP-130 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
65R30/SP-130
Standard Incandescent Lamp 65R30/SP-130
REFLECTOR TYPE 5.37 INCH OVERALL LENGTH 130 V VOLTAGE RATING 30 STANDARD PACKAGE 65 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000 LIFE IN HOUR BR30 SHAPE DESIGNATION 670 LUMEN INTENSITY CC6 FILAMENT TYPE WATT-MISER[R] BRAND BULB DIAMETER 3.75 INCH COLOR TEMPERATURE 2600 K
  • REFLECTOR TYPE
  • 5.37 INCH OVERALL LENGTH
  • 130 V VOLTAGE RATING
  • 30 STANDARD PACKAGE
  • 65 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 2000 LIFE IN HOUR
  • BR30 SHAPE DESIGNATION
  • 670 LUMEN INTENSITY
  • CC6 FILAMENT TYPE
  • WATT-MISER[R] BRAND
  • BULB DIAMETER 3.75 INCH
  • COLOR TEMPERATURE 2600 K
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 65R30/SP-130
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data