INCANDESCENT TYPE
3.75 INCH OVERALL LENGTH
TRAIN APPLICATION
SCREW TERMINAL BASE TYPE
800 LIFE IN HOUR
PAR46 SHAPE DESIGNATION
CC2V FILAMENT TYPE
38 V DESIGN VOLTAGE
60 W DESIGN WATTAGE
BULB DIAMETER 5.75 INCH
GE Lighting
Done
Datasheet
Description
INCANDESCENT TYPE
3.75 INCH OVERALL LENGTH
TRAIN APPLICATION
SCREW TERMINAL BASE TYPE
800 LIFE IN HOUR
PAR46 SHAPE DESIGNATION
CC2V FILAMENT TYPE
38 V DESIGN VOLTAGE
60 W DESIGN WATTAGE
BULB DIAMETER 5.75 INCH
INCANDESCENT TYPE
3.75 INCH OVERALL LENGTH
TRAIN APPLICATION
SCREW TERMINAL BASE TYPE
800 LIFE IN HOUR
PAR46 SHAPE DESIGNATION
CC2V FILAMENT TYPE
38 V DESIGN VOLTAGE
60 W DESIGN WATTAGE
BULB DIAMETER 5.75 INCH
INCANDESCENT TYPE
3.75 INCH OVERALL LENGTH
TRAIN APPLICATION
SCREW TERMINAL BASE TYPE
800 LIFE IN HOUR
PAR46 SHAPE DESIGNATION
CC2V FILAMENT TYPE
38 V DESIGN VOLTAGE
60 W DESIGN WATTAGE
BULB DIAMETER 5.75 INCH
Supplier's Site
Datasheet
Technical Specifications
GE Lighting
Product Category
Lamps
Product Number
60PAR/2/R-38
Product Name
Sealed Beam Lamp
Lamp Type
Sealed Beam Lamp
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems