GE Lighting Standard Incandescent Lamp 60A/W/LL-2PK-120

Description
SOFT WHITE COLOR 4.43 INCH OVERALL LENGTH HOUSEHOLD APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR A19 SHAPE DESIGNATION 820 LUMEN INTENSITY CC6 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.375 INCH COLOR TEMPERATURE 2800 K LIGHT CENTER LENGTH 3.12 INCH
Datasheet
Description
SOFT WHITE COLOR 4.43 INCH OVERALL LENGTH HOUSEHOLD APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR A19 SHAPE DESIGNATION 820 LUMEN INTENSITY CC6 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.375 INCH COLOR TEMPERATURE 2800 K LIGHT CENTER LENGTH 3.12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 60A/W/LL-2PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
60A/W/LL-2PK-120
Standard Incandescent Lamp 60A/W/LL-2PK-120
SOFT WHITE COLOR 4.43 INCH OVERALL LENGTH HOUSEHOLD APPLICATION 120 V VOLTAGE RATING 24 STANDARD PACKAGE 60 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1500 LIFE IN HOUR A19 SHAPE DESIGNATION 820 LUMEN INTENSITY CC6 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.375 INCH COLOR TEMPERATURE 2800 K LIGHT CENTER LENGTH 3.12 INCH
  • SOFT WHITE COLOR
  • 4.43 INCH OVERALL LENGTH
  • HOUSEHOLD APPLICATION
  • 120 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 60 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 1500 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 820 LUMEN INTENSITY
  • CC6 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 2.375 INCH
  • COLOR TEMPERATURE 2800 K
  • LIGHT CENTER LENGTH 3.12 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 60A/W/LL-2PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 11593910 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
40TEAR DROP/FROST/MED- SUPERIOR LIFE® - 81453 - Premium Quality Lighting
Specs
Base Type Medium
Lamp Power 40 watts
Mean Lumens 650 lm (51.77 cp)
View Details