GE Lighting Sealed Beam Lamp 6045-26

Description
INCANDESCENT TYPE 4.5 INCH OVERALL LENGTH SIGNAL, EMERGENCY VEHICLE APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR56 SHAPE DESIGNATION 230000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 9 DEG HORIZONTAL, 8 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 26 V DESIGN VOLTAGE 170 W DESIGN WATTAGE BULB DIAMETER 7 INCH PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 4.5 INCH OVERALL LENGTH SIGNAL, EMERGENCY VEHICLE APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR56 SHAPE DESIGNATION 230000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 9 DEG HORIZONTAL, 8 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 26 V DESIGN VOLTAGE 170 W DESIGN WATTAGE BULB DIAMETER 7 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 6045-26 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
6045-26
Sealed Beam Lamp 6045-26
INCANDESCENT TYPE 4.5 INCH OVERALL LENGTH SIGNAL, EMERGENCY VEHICLE APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR56 SHAPE DESIGNATION 230000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 9 DEG HORIZONTAL, 8 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 26 V DESIGN VOLTAGE 170 W DESIGN WATTAGE BULB DIAMETER 7 INCH PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 4.5 INCH OVERALL LENGTH
  • SIGNAL, EMERGENCY VEHICLE APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 100 LIFE IN HOUR
  • PAR56 SHAPE DESIGNATION
  • 230000 CD (BEAM) INTENSITY
  • CC6 FILAMENT TYPE
  • 9 DEG HORIZONTAL, 8 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 26 V DESIGN VOLTAGE
  • 170 W DESIGN WATTAGE
  • BULB DIAMETER 7 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 6045-26
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Incandescent Lamp - 11593910 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
Floodlights - 1704262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 100 watts
Rated Average Life 50000 hours
View Details
Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details