GE Lighting Sealed Beam Lamp 6014-12.8

Description
INCANDESCENT TYPE 5 INCH OVERALL LENGTH HEADLAMP APPLICATION 3 CONTACT LUG BASE TYPE 150/320 LIFE IN HOUR PAR56 SHAPE DESIGNATION C6 FILAMENT TYPE 32 DEG HORIZONTAL, 19 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50/60 W DESIGN WATTAGE BULB MATERIAL BOROSILICATE GLASS BULB DIAMETER 7 INCH
Datasheet
Description
INCANDESCENT TYPE 5 INCH OVERALL LENGTH HEADLAMP APPLICATION 3 CONTACT LUG BASE TYPE 150/320 LIFE IN HOUR PAR56 SHAPE DESIGNATION C6 FILAMENT TYPE 32 DEG HORIZONTAL, 19 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50/60 W DESIGN WATTAGE BULB MATERIAL BOROSILICATE GLASS BULB DIAMETER 7 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 6014-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
6014-12.8
Sealed Beam Lamp 6014-12.8
INCANDESCENT TYPE 5 INCH OVERALL LENGTH HEADLAMP APPLICATION 3 CONTACT LUG BASE TYPE 150/320 LIFE IN HOUR PAR56 SHAPE DESIGNATION C6 FILAMENT TYPE 32 DEG HORIZONTAL, 19 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50/60 W DESIGN WATTAGE BULB MATERIAL BOROSILICATE GLASS BULB DIAMETER 7 INCH
  • INCANDESCENT TYPE
  • 5 INCH OVERALL LENGTH
  • HEADLAMP APPLICATION
  • 3 CONTACT LUG BASE TYPE
  • 150/320 LIFE IN HOUR
  • PAR56 SHAPE DESIGNATION
  • C6 FILAMENT TYPE
  • 32 DEG HORIZONTAL, 19 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 50/60 W DESIGN WATTAGE
  • BULB MATERIAL BOROSILICATE GLASS
  • BULB DIAMETER 7 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 6014-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Lamp Module - comexflex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Hollow cathode lamp - L2433-29NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details