GE Digital Energy - Power Sensing Current Transformer 5SFT-601

Description
CURRENT TRANSFORMER 600:5 RATIO 600V 50-400HZ. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER 600:5 RATIO 600V 50-400HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 20656352 - Radwell International
Willingboro, NJ, United States
Current Transformer
20656352
Current Transformer 20656352
CURRENT TRANSFORMER 600:5 RATIO 600V 50-400HZ. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER 600:5 RATIO 600V 50-400HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 20656352
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Split-core current transformer - 855-4101/500-000 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 0.5000 % F.S.
View Details
Current Transformers - 566748 - RS Components, Ltd.
Specs
Operating Temperature -5 C (23 F)
View Details
Current Transformers & Shunts - EA3292-000 - TE Connectivity
Specs
Burden 15 VA
Secondary Current 5 amps
View Details