TE Connectivity Current Transformers & Shunts CG3597-000

Description
Dimensions Aperture Diameter (INCH) : 1 Case Depth (INCH) : 1.75 Case Height (INCH) : 2.42 Case Width (INCH) : 2.42 Product Weight (KG) : .5 Ratio : 100/5 Electrical Characteristics Output Current (AMP) : 5 Industry Standards Agency/Standard : CSA Product Type Features Current Transformer Type : ANSI CT System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Diameter (INCH) : 1 Case Depth (INCH) : 1.75 Case Height (INCH) : 2.42 Case Width (INCH) : 2.42 Product Weight (KG) : .5 Ratio : 100/5 Electrical Characteristics Output Current (AMP) : 5 Industry Standards Agency/Standard : CSA Product Type Features Current Transformer Type : ANSI CT System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - CG3597-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
CG3597-000
Current Transformers & Shunts CG3597-000
Dimensions Aperture Diameter (INCH) : 1 Case Depth (INCH) : 1.75 Case Height (INCH) : 2.42 Case Width (INCH) : 2.42 Product Weight (KG) : .5 Ratio : 100/5 Electrical Characteristics Output Current (AMP) : 5 Industry Standards Agency/Standard : CSA Product Type Features Current Transformer Type : ANSI CT System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Diameter (INCH) : 1
  • Case Depth (INCH) : 1.75
  • Case Height (INCH) : 2.42
  • Case Width (INCH) : 2.42
  • Product Weight (KG) : .5
  • Ratio : 100/5

Electrical Characteristics


  • Output Current (AMP) : 5

Industry Standards


  • Agency/Standard : CSA

Product Type Features


  • Current Transformer Type : ANSI CT
  • System Phase Type : Single Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number CG3597-000
Product Name Current Transformers & Shunts
Secondary Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CR8462-000 - TE Connectivity
Specs
Burden 2.5 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3739-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3233-000 - TE Connectivity
Specs
Secondary Current 400 amps
View Details