GE Company Motor 5KH48CT61S

Description
MOTOR, DRYER MOTOR, 115 VAC, 60 HZ, 5.4 AMP, 1/4 HP, 1725 RPM, PCB130A. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, DRYER MOTOR, 115 VAC, 60 HZ, 5.4 AMP, 1/4 HP, 1725 RPM, PCB130A. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 101220434 - Radwell International
Willingboro, NJ, United States
MOTOR, DRYER MOTOR, 115 VAC, 60 HZ, 5.4 AMP, 1/4 HP, 1725 RPM, PCB130A. FREE 2 YEAR RADWELL WARRANTY

MOTOR, DRYER MOTOR, 115 VAC, 60 HZ, 5.4 AMP, 1/4 HP, 1725 RPM, PCB130A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 101220434
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Spur Gearbox - C1631...14MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4002 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
75mm linear servo 50:1 - P8-75-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297F-36V GP42-019 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 1.5 amps
View Details