GE Digital Energy - Power Sensing Current Transformer 560-122-1

Description
CURRENT TRANSFORMER 1200:1A 600V RATIO 50-400HZ. FREE 2 YEAR RADWELL WARRANTY
Description
CURRENT TRANSFORMER 1200:1A 600V RATIO 50-400HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Current Transformer - 80252020 - Radwell International
Willingboro, NJ, United States
Current Transformer
80252020
Current Transformer 80252020
CURRENT TRANSFORMER 1200:1A 600V RATIO 50-400HZ. FREE 2 YEAR RADWELL WARRANTY

CURRENT TRANSFORMER 1200:1A 600V RATIO 50-400HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Current Transformers
Product Number 80252020
Product Name Current Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3319-000 - TE Connectivity
Specs
Burden 2.5 VA
Secondary Current 5 amps
View Details
Split-core current transformer - 855-4201/100-103 - WAGO
Specs
Type / Applications SplitCore
Frequency 0.0500 to 0.0600 kHz
Accuracy 3 % F.S.
View Details