GE Company Contactor/Starter Coil 55-501309G003

Description
DISCONTINUED BY MANUFACTURER, COIL, 230 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COIL, 230 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 11187750 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
11187750
Contactor/Starter Coil 11187750
DISCONTINUED BY MANUFACTURER, COIL, 230 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COIL, 230 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 11187750
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 6529782 - Radwell International
Fuji Electric Corp. of America
View Details
Motor Starters - 206105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 49.59 HP
Three Phase Power 49.59 HP
DC Horsepower 49.59 HP
View Details
Starter - 37940663 - Radwell International
TE Connectivity
Specs
Motor Voltage 120 volts
View Details
IEC 9 A Contactor - 100-C09ED01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details