GE Lighting Sealed Beam Lamp 50PAR36WFL/4-12

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH WIDE FLOOD APPLICATION SCREW TERMINAL BASE TYPE 4000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 720 CD (BEAM) INTENSITY C6 FILAMENT TYPE 48 DEG/37 DEG HORIZONTAL, 41 DEG/27 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH WIDE FLOOD APPLICATION SCREW TERMINAL BASE TYPE 4000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 720 CD (BEAM) INTENSITY C6 FILAMENT TYPE 48 DEG/37 DEG HORIZONTAL, 41 DEG/27 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 50PAR36WFL/4-12 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
50PAR36WFL/4-12
Sealed Beam Lamp 50PAR36WFL/4-12
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH WIDE FLOOD APPLICATION SCREW TERMINAL BASE TYPE 4000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 720 CD (BEAM) INTENSITY C6 FILAMENT TYPE 48 DEG/37 DEG HORIZONTAL, 41 DEG/27 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • WIDE FLOOD APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 4000 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 720 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 48 DEG/37 DEG HORIZONTAL, 41 DEG/27 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12 V DESIGN VOLTAGE
  • 50 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 50PAR36WFL/4-12
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Hollow cathode lamp - L2433-48NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details