GE Lighting Sealed Beam Lamp 500PAR64/WFL-230

Description
INCANDESCENT TYPE 6 INCH OVERALL LENGTH WIDE FLOOD APPLICATION GX16D MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR64 SHAPE DESIGNATION CC13 FILAMENT TYPE 55 DEG/42 DEG HORIZONTAL, 20 DEG/32 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 230 V DESIGN VOLTAGE 500 W DESIGN WATTAGE BULB DIAMETER 8 INCH COLOR TEMPERATURE 2700 DEG K INITIAL INTENSITY 5500 LUMEN
Datasheet
Description
INCANDESCENT TYPE 6 INCH OVERALL LENGTH WIDE FLOOD APPLICATION GX16D MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR64 SHAPE DESIGNATION CC13 FILAMENT TYPE 55 DEG/42 DEG HORIZONTAL, 20 DEG/32 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 230 V DESIGN VOLTAGE 500 W DESIGN WATTAGE BULB DIAMETER 8 INCH COLOR TEMPERATURE 2700 DEG K INITIAL INTENSITY 5500 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 500PAR64/WFL-230 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
500PAR64/WFL-230
Sealed Beam Lamp 500PAR64/WFL-230
INCANDESCENT TYPE 6 INCH OVERALL LENGTH WIDE FLOOD APPLICATION GX16D MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR64 SHAPE DESIGNATION CC13 FILAMENT TYPE 55 DEG/42 DEG HORIZONTAL, 20 DEG/32 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 230 V DESIGN VOLTAGE 500 W DESIGN WATTAGE BULB DIAMETER 8 INCH COLOR TEMPERATURE 2700 DEG K INITIAL INTENSITY 5500 LUMEN
  • INCANDESCENT TYPE
  • 6 INCH OVERALL LENGTH
  • WIDE FLOOD APPLICATION
  • GX16D MOGUL END PRONG BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR64 SHAPE DESIGNATION
  • CC13 FILAMENT TYPE
  • 55 DEG/42 DEG HORIZONTAL, 20 DEG/32 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 230 V DESIGN VOLTAGE
  • 500 W DESIGN WATTAGE
  • BULB DIAMETER 8 INCH
  • COLOR TEMPERATURE 2700 DEG K
  • INITIAL INTENSITY 5500 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 500PAR64/WFL-230
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
Xenon & mercury-xenon lamps - Long Life 75W Xenon Lamp - Hamamatsu Photonics Europe
Specs
Lamp Power 75 watts
Rated Average Life 3000 hours
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details