GE Lighting Sealed Beam Lamp 500PAR64/MFL-230

Description
INCANDESCENT TYPE 6 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION GX16D MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR64 SHAPE DESIGNATION CC13 FILAMENT TYPE 32 DEG/21 DEG HORIZONTAL, 19 DEG/10 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 230 V DESIGN VOLTAGE 500 W DESIGN WATTAGE BULB DIAMETER 8 INCH COLOR TEMPERATURE 2700 DEG K INITIAL INTENSITY 5500 LUMEN
Datasheet
Description
INCANDESCENT TYPE 6 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION GX16D MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR64 SHAPE DESIGNATION CC13 FILAMENT TYPE 32 DEG/21 DEG HORIZONTAL, 19 DEG/10 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 230 V DESIGN VOLTAGE 500 W DESIGN WATTAGE BULB DIAMETER 8 INCH COLOR TEMPERATURE 2700 DEG K INITIAL INTENSITY 5500 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 500PAR64/MFL-230 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
500PAR64/MFL-230
Sealed Beam Lamp 500PAR64/MFL-230
INCANDESCENT TYPE 6 INCH OVERALL LENGTH MEDIUM FLOOD APPLICATION GX16D MOGUL END PRONG BASE TYPE 2000 LIFE IN HOUR PAR64 SHAPE DESIGNATION CC13 FILAMENT TYPE 32 DEG/21 DEG HORIZONTAL, 19 DEG/10 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 230 V DESIGN VOLTAGE 500 W DESIGN WATTAGE BULB DIAMETER 8 INCH COLOR TEMPERATURE 2700 DEG K INITIAL INTENSITY 5500 LUMEN
  • INCANDESCENT TYPE
  • 6 INCH OVERALL LENGTH
  • MEDIUM FLOOD APPLICATION
  • GX16D MOGUL END PRONG BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR64 SHAPE DESIGNATION
  • CC13 FILAMENT TYPE
  • 32 DEG/21 DEG HORIZONTAL, 19 DEG/10 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 230 V DESIGN VOLTAGE
  • 500 W DESIGN WATTAGE
  • BULB DIAMETER 8 INCH
  • COLOR TEMPERATURE 2700 DEG K
  • INITIAL INTENSITY 5500 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 500PAR64/MFL-230
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-C300-6 - HIS2000R-C300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details