GE Lighting Sealed Beam Lamp 4921-1-13

Description
INCANDESCENT TYPE 4.53 INCH OVERALL LENGTH TRUCK APPLICATION SLIP ON TERMINAL BASE TYPE 300 LIFE IN HOUR RECTANGULAR 100 X 165 SHAPE DESIGNATION 25000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 40 DEG HORIZONTAL, 7 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 100 W DESIGN WATTAGE PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 4.53 INCH OVERALL LENGTH TRUCK APPLICATION SLIP ON TERMINAL BASE TYPE 300 LIFE IN HOUR RECTANGULAR 100 X 165 SHAPE DESIGNATION 25000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 40 DEG HORIZONTAL, 7 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 100 W DESIGN WATTAGE PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4921-1-13 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4921-1-13
Sealed Beam Lamp 4921-1-13
INCANDESCENT TYPE 4.53 INCH OVERALL LENGTH TRUCK APPLICATION SLIP ON TERMINAL BASE TYPE 300 LIFE IN HOUR RECTANGULAR 100 X 165 SHAPE DESIGNATION 25000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 40 DEG HORIZONTAL, 7 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 100 W DESIGN WATTAGE PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 4.53 INCH OVERALL LENGTH
  • TRUCK APPLICATION
  • SLIP ON TERMINAL BASE TYPE
  • 300 LIFE IN HOUR
  • RECTANGULAR 100 X 165 SHAPE DESIGNATION
  • 25000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 40 DEG HORIZONTAL, 7 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 13 V DESIGN VOLTAGE
  • 100 W DESIGN WATTAGE
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4921-1-13
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LP57 StreamLine® Mini LED Beacons Series - LP57-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Rated Average Life 100000 hours
View Details
Incandescent Lamp - 369907 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
LED Bulbs - 2651084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 6 watts
Color Temperature 3000 K
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details