GE Lighting Sealed Beam Lamp 4913-1-BULK-12.8

Description
INCANDESCENT TYPE 4.53 INCH OVERALL LENGTH TRACTOR FLOOD APPLICATION SLIP ON TERMINAL BASE TYPE 400 LIFE IN HOUR RECTANGULAR 100 X 165 SHAPE DESIGNATION 1350 CD (BEAM) INTENSITY C6 FILAMENT TYPE 80 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE PACKAGING QUANTITY 16
Datasheet
Description
INCANDESCENT TYPE 4.53 INCH OVERALL LENGTH TRACTOR FLOOD APPLICATION SLIP ON TERMINAL BASE TYPE 400 LIFE IN HOUR RECTANGULAR 100 X 165 SHAPE DESIGNATION 1350 CD (BEAM) INTENSITY C6 FILAMENT TYPE 80 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE PACKAGING QUANTITY 16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4913-1-BULK-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4913-1-BULK-12.8
Sealed Beam Lamp 4913-1-BULK-12.8
INCANDESCENT TYPE 4.53 INCH OVERALL LENGTH TRACTOR FLOOD APPLICATION SLIP ON TERMINAL BASE TYPE 400 LIFE IN HOUR RECTANGULAR 100 X 165 SHAPE DESIGNATION 1350 CD (BEAM) INTENSITY C6 FILAMENT TYPE 80 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 50 W DESIGN WATTAGE PACKAGING QUANTITY 16
  • INCANDESCENT TYPE
  • 4.53 INCH OVERALL LENGTH
  • TRACTOR FLOOD APPLICATION
  • SLIP ON TERMINAL BASE TYPE
  • 400 LIFE IN HOUR
  • RECTANGULAR 100 X 165 SHAPE DESIGNATION
  • 1350 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 80 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 50 W DESIGN WATTAGE
  • PACKAGING QUANTITY 16
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4913-1-BULK-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
Hollow cathode lamp - L2433-33NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details