GE Lighting Sealed Beam Lamp 4800-28

Description
INCANDESCENT TYPE 5 INCH OVERALL LENGTH MILITARY HEADLAMP APPLICATION 3 CONTACT LUG BASE TYPE 400 LIFE IN HOUR PAR56 SHAPE DESIGNATION CC6 FILAMENT TYPE 28 V DESIGN VOLTAGE 40/50 W DESIGN WATTAGE BULB DIAMETER 7 INCH PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 5 INCH OVERALL LENGTH MILITARY HEADLAMP APPLICATION 3 CONTACT LUG BASE TYPE 400 LIFE IN HOUR PAR56 SHAPE DESIGNATION CC6 FILAMENT TYPE 28 V DESIGN VOLTAGE 40/50 W DESIGN WATTAGE BULB DIAMETER 7 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4800-28 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4800-28
Sealed Beam Lamp 4800-28
INCANDESCENT TYPE 5 INCH OVERALL LENGTH MILITARY HEADLAMP APPLICATION 3 CONTACT LUG BASE TYPE 400 LIFE IN HOUR PAR56 SHAPE DESIGNATION CC6 FILAMENT TYPE 28 V DESIGN VOLTAGE 40/50 W DESIGN WATTAGE BULB DIAMETER 7 INCH PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 5 INCH OVERALL LENGTH
  • MILITARY HEADLAMP APPLICATION
  • 3 CONTACT LUG BASE TYPE
  • 400 LIFE IN HOUR
  • PAR56 SHAPE DESIGNATION
  • CC6 FILAMENT TYPE
  • 28 V DESIGN VOLTAGE
  • 40/50 W DESIGN WATTAGE
  • BULB DIAMETER 7 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4800-28
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Hollow cathode lamp - L2433-68NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
UV Light Source For In-Field Spectroscopy - FiberLight® L3 - Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 1.5 watts
Rated Average Life 5000 hours
View Details