GE Company Contactor/Starter Coil 4739333G2

Description
DISCONTINUED BY MANUFACTURER, COIL, LOCOMOTIVE CONTACT COIL, G2 SERIES, COIL 990-90. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, COIL, LOCOMOTIVE CONTACT COIL, G2 SERIES, COIL 990-90. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor/Starter Coil - 186244029 - Radwell International
Willingboro, NJ, United States
Contactor/Starter Coil
186244029
Contactor/Starter Coil 186244029
DISCONTINUED BY MANUFACTURER, COIL, LOCOMOTIVE CONTACT COIL, G2 SERIES, COIL 990-90. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, COIL, LOCOMOTIVE CONTACT COIL, G2 SERIES, COIL 990-90. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 186244029
Product Name Contactor/Starter Coil
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09K01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
3 Pole 500A Contactors - MC-500A-100V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 335 HP
Three Phase Power 335 HP
DC Horsepower 335 HP
View Details
Solid State Overload/Relay - 20791046 - Radwell International
Specs
Device Technology Solid State
View Details