Fuji Electric Corp. of America Starter AS480

Description
STARTER 3PHASE 230V. FREE 2 YEAR RADWELL WARRANTY
Description
STARTER 3PHASE 230V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Starter - 4784658 - Radwell International
Willingboro, NJ, United States
Starter
4784658
Starter 4784658
STARTER 3PHASE 230V. FREE 2 YEAR RADWELL WARRANTY

STARTER 3PHASE 230V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4784658
Product Name Starter
Unlock Full Specs
to access all available technical data

Similar Products

Motor Starters - 206086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details
IEC 9 A Contactor - 100-C09B10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
Solid State Overload/Relay - 127917618 - Radwell International
Specs
Device Technology Solid State
AC Motor Phase Three
View Details
Contactor - 20799515 - Radwell International
Specs
Number of Poles 3
View Details