GE Lighting Sealed Beam Lamp 4700-13

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH MEDIUM FLOOD, NARROW SPOT APPLICATION 3 SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR36 SHAPE DESIGNATION 100000/50000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 12 DEG/17 DEG HORIZONTAL, 7 DEG/18 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 100 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH MEDIUM FLOOD, NARROW SPOT APPLICATION 3 SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR36 SHAPE DESIGNATION 100000/50000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 12 DEG/17 DEG HORIZONTAL, 7 DEG/18 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 100 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4700-13 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4700-13
Sealed Beam Lamp 4700-13
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH MEDIUM FLOOD, NARROW SPOT APPLICATION 3 SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR36 SHAPE DESIGNATION 100000/50000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 12 DEG/17 DEG HORIZONTAL, 7 DEG/18 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 13 V DESIGN VOLTAGE 100 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • MEDIUM FLOOD, NARROW SPOT APPLICATION
  • 3 SCREW TERMINAL BASE TYPE
  • 25 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 100000/50000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 12 DEG/17 DEG HORIZONTAL, 7 DEG/18 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 13 V DESIGN VOLTAGE
  • 100 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4700-13
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Rated Average Life 50000 hours
View Details
Incandescent Lamp - 19513936 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
LED Bulbs - 199076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 0.9449 inch (24 mm)
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details