GE Lighting Sealed Beam Lamp 4652-12.8

Description
INCANDESCENT TYPE 4.8 INCH OVERALL LENGTH HEADLAMP LOW BEAM APPLICATION 3 CONTACT LUG BASE TYPE 200/320 LIFE IN HOUR RECTANGULAR 100 X 165 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 40/60 W DESIGN WATTAGE BULB DIAMETER 6.5 INCH PACKAGING QUANTITY 6
Datasheet
Description
INCANDESCENT TYPE 4.8 INCH OVERALL LENGTH HEADLAMP LOW BEAM APPLICATION 3 CONTACT LUG BASE TYPE 200/320 LIFE IN HOUR RECTANGULAR 100 X 165 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 40/60 W DESIGN WATTAGE BULB DIAMETER 6.5 INCH PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4652-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4652-12.8
Sealed Beam Lamp 4652-12.8
INCANDESCENT TYPE 4.8 INCH OVERALL LENGTH HEADLAMP LOW BEAM APPLICATION 3 CONTACT LUG BASE TYPE 200/320 LIFE IN HOUR RECTANGULAR 100 X 165 SHAPE DESIGNATION C6 FILAMENT TYPE 12.8 V DESIGN VOLTAGE 40/60 W DESIGN WATTAGE BULB DIAMETER 6.5 INCH PACKAGING QUANTITY 6
  • INCANDESCENT TYPE
  • 4.8 INCH OVERALL LENGTH
  • HEADLAMP LOW BEAM APPLICATION
  • 3 CONTACT LUG BASE TYPE
  • 200/320 LIFE IN HOUR
  • RECTANGULAR 100 X 165 SHAPE DESIGNATION
  • C6 FILAMENT TYPE
  • 12.8 V DESIGN VOLTAGE
  • 40/60 W DESIGN WATTAGE
  • BULB DIAMETER 6.5 INCH
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4652-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
Hollow cathode lamp - L2433-25NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details