GE Lighting Sealed Beam Lamp 4636-3-14

Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH EMERGENCY VEHICLE APPLICATION COMBINATION BASE TYPE 200 LIFE IN HOUR PAR46 SHAPE DESIGNATION 90000 CD (BEAM) INTENSITY 2C6 FILAMENT TYPE 9 DEG HORIZONTAL, 7.5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 14 V DESIGN VOLTAGE 80 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH EMERGENCY VEHICLE APPLICATION COMBINATION BASE TYPE 200 LIFE IN HOUR PAR46 SHAPE DESIGNATION 90000 CD (BEAM) INTENSITY 2C6 FILAMENT TYPE 9 DEG HORIZONTAL, 7.5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 14 V DESIGN VOLTAGE 80 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4636-3-14 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4636-3-14
Sealed Beam Lamp 4636-3-14
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH EMERGENCY VEHICLE APPLICATION COMBINATION BASE TYPE 200 LIFE IN HOUR PAR46 SHAPE DESIGNATION 90000 CD (BEAM) INTENSITY 2C6 FILAMENT TYPE 9 DEG HORIZONTAL, 7.5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 14 V DESIGN VOLTAGE 80 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 3.75 INCH OVERALL LENGTH
  • EMERGENCY VEHICLE APPLICATION
  • COMBINATION BASE TYPE
  • 200 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 90000 CD (BEAM) INTENSITY
  • 2C6 FILAMENT TYPE
  • 9 DEG HORIZONTAL, 7.5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 14 V DESIGN VOLTAGE
  • 80 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4636-3-14
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details