GE Lighting Sealed Beam Lamp 4596-28

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH AIRCRAFT LANDING APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR36 SHAPE DESIGNATION 150000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 11 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 250 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH AIRCRAFT LANDING APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR36 SHAPE DESIGNATION 150000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 11 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 250 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4596-28 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4596-28
Sealed Beam Lamp 4596-28
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH AIRCRAFT LANDING APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR36 SHAPE DESIGNATION 150000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 11 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 250 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • AIRCRAFT LANDING APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 25 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 150000 CD (BEAM) INTENSITY
  • CC8 FILAMENT TYPE
  • 11 DEG HORIZONTAL, 12 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 28 V DESIGN VOLTAGE
  • 250 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4596-28
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Lamp Module - comexflex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
20 W xenon flash lamps - L11946 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Flash Lamp Flash Lamp
View Details
UV Light Source For In-Field Spectroscopy - FiberLight® L3 - Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 1.5 watts
Rated Average Life 5000 hours
View Details