GE Lighting Sealed Beam Lamp 4589-1-28

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH AIRCRAFT FLOOD, CIM APPLICATION SLIP ON TERMINAL BASE TYPE 400 LIFE IN HOUR PAR36 SHAPE DESIGNATION 5000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE TRAPEZOIDAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 60
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH AIRCRAFT FLOOD, CIM APPLICATION SLIP ON TERMINAL BASE TYPE 400 LIFE IN HOUR PAR36 SHAPE DESIGNATION 5000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE TRAPEZOIDAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 60
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4589-1-28 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4589-1-28
Sealed Beam Lamp 4589-1-28
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH AIRCRAFT FLOOD, CIM APPLICATION SLIP ON TERMINAL BASE TYPE 400 LIFE IN HOUR PAR36 SHAPE DESIGNATION 5000 CD (BEAM) INTENSITY CC6 FILAMENT TYPE TRAPEZOIDAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 60
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • AIRCRAFT FLOOD, CIM APPLICATION
  • SLIP ON TERMINAL BASE TYPE
  • 400 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 5000 CD (BEAM) INTENSITY
  • CC6 FILAMENT TYPE
  • TRAPEZOIDAL DISTRIBUTION/BEAM SPREAD
  • 28 V DESIGN VOLTAGE
  • 50 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
  • PACKAGING QUANTITY 60
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4589-1-28
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details