GE Lighting Sealed Beam Lamp 4578-28

Description
INCANDESCENT TYPE 4 INCH OVERALL LENGTH CIM FLOOD APPLICATION 2 CONTACT LUG BASE TYPE 800 LIFE IN HOUR PAR46 SHAPE DESIGNATION 1600 CD (BEAM) INTENSITY 2C6 FILAMENT TYPE 55 DEG HORIZONTAL, 30 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 60 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 4 INCH OVERALL LENGTH CIM FLOOD APPLICATION 2 CONTACT LUG BASE TYPE 800 LIFE IN HOUR PAR46 SHAPE DESIGNATION 1600 CD (BEAM) INTENSITY 2C6 FILAMENT TYPE 55 DEG HORIZONTAL, 30 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 60 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4578-28 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4578-28
Sealed Beam Lamp 4578-28
INCANDESCENT TYPE 4 INCH OVERALL LENGTH CIM FLOOD APPLICATION 2 CONTACT LUG BASE TYPE 800 LIFE IN HOUR PAR46 SHAPE DESIGNATION 1600 CD (BEAM) INTENSITY 2C6 FILAMENT TYPE 55 DEG HORIZONTAL, 30 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 60 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 4 INCH OVERALL LENGTH
  • CIM FLOOD APPLICATION
  • 2 CONTACT LUG BASE TYPE
  • 800 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 1600 CD (BEAM) INTENSITY
  • 2C6 FILAMENT TYPE
  • 55 DEG HORIZONTAL, 30 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 28 V DESIGN VOLTAGE
  • 60 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4578-28
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 2222227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 60 watts
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
Light & radiation sources, LEDs - L15895-0430CA - Hamamatsu Photonics Europe
Specs
Lamp Type LED Lamps
View Details
Incandescent Lamp - 120572833 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details