GE Lighting Sealed Beam Lamp 4572-28

Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH AUTO FLOOD, MILITARY APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR46 SHAPE DESIGNATION 4500 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 55 DEG HORIZONTAL, 55 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 150 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH AUTO FLOOD, MILITARY APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR46 SHAPE DESIGNATION 4500 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 55 DEG HORIZONTAL, 55 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 150 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4572-28 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4572-28
Sealed Beam Lamp 4572-28
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH AUTO FLOOD, MILITARY APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR46 SHAPE DESIGNATION 4500 CD (BEAM) INTENSITY CC6 FILAMENT TYPE 55 DEG HORIZONTAL, 55 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 150 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 3.75 INCH OVERALL LENGTH
  • AUTO FLOOD, MILITARY APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 300 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 4500 CD (BEAM) INTENSITY
  • CC6 FILAMENT TYPE
  • 55 DEG HORIZONTAL, 55 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 28 V DESIGN VOLTAGE
  • 150 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4572-28
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Hollow cathode lamp - L233-12NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details