GE Lighting Sealed Beam Lamp 4552-28

Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT, VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR64 SHAPE DESIGNATION 500000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 7 DEG HORIZONTAL, 8 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 250 W DESIGN WATTAGE BULB DIAMETER 8 INCH
Datasheet
Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT, VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR64 SHAPE DESIGNATION 500000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 7 DEG HORIZONTAL, 8 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 250 W DESIGN WATTAGE BULB DIAMETER 8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4552-28 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4552-28
Sealed Beam Lamp 4552-28
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH AIRCRAFT, VERY NARROW SPOT APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR64 SHAPE DESIGNATION 500000 CD (BEAM) INTENSITY CC8 FILAMENT TYPE 7 DEG HORIZONTAL, 8 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 250 W DESIGN WATTAGE BULB DIAMETER 8 INCH
  • INCANDESCENT TYPE
  • 3.75 INCH OVERALL LENGTH
  • AIRCRAFT, VERY NARROW SPOT APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 25 LIFE IN HOUR
  • PAR64 SHAPE DESIGNATION
  • 500000 CD (BEAM) INTENSITY
  • CC8 FILAMENT TYPE
  • 7 DEG HORIZONTAL, 8 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 28 V DESIGN VOLTAGE
  • 250 W DESIGN WATTAGE
  • BULB DIAMETER 8 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4552-28
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Incandescent Lamp - 120572573 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
LED Bulbs - 2226846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 15 watts
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details