GE Lighting Sealed Beam Lamp 4541-28

Description
INCANDESCENT TYPE 4.5 INCH OVERALL LENGTH AIRCRAFT APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR56 SHAPE DESIGNATION 470000 CD (BEAM) INTENSITY C13 FILAMENT TYPE 15 DEG HORIZONTAL, 11 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 450 W DESIGN WATTAGE BULB DIAMETER 7 INCH
Datasheet
Description
INCANDESCENT TYPE 4.5 INCH OVERALL LENGTH AIRCRAFT APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR56 SHAPE DESIGNATION 470000 CD (BEAM) INTENSITY C13 FILAMENT TYPE 15 DEG HORIZONTAL, 11 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 450 W DESIGN WATTAGE BULB DIAMETER 7 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4541-28 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4541-28
Sealed Beam Lamp 4541-28
INCANDESCENT TYPE 4.5 INCH OVERALL LENGTH AIRCRAFT APPLICATION SCREW TERMINAL BASE TYPE 25 LIFE IN HOUR PAR56 SHAPE DESIGNATION 470000 CD (BEAM) INTENSITY C13 FILAMENT TYPE 15 DEG HORIZONTAL, 11 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 450 W DESIGN WATTAGE BULB DIAMETER 7 INCH
  • INCANDESCENT TYPE
  • 4.5 INCH OVERALL LENGTH
  • AIRCRAFT APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 25 LIFE IN HOUR
  • PAR56 SHAPE DESIGNATION
  • 470000 CD (BEAM) INTENSITY
  • C13 FILAMENT TYPE
  • 15 DEG HORIZONTAL, 11 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 28 V DESIGN VOLTAGE
  • 450 W DESIGN WATTAGE
  • BULB DIAMETER 7 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4541-28
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
30mm Replacement Lamp 800T PB - 800T-N261 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
LED Bulbs - 2496486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 35 watts
View Details
UV Light Source For In-Field Spectroscopy - FiberLight® L3 - Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 1.5 watts
Rated Average Life 5000 hours
View Details