GE Lighting Sealed Beam Lamp 4530-26

Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH FLASHING, SIGNAL APPLICATION SCREW TERMINAL BASE TYPE 50 LIFE IN HOUR PAR46 SHAPE DESIGNATION 100000 CD (BEAM) INTENSITY 4CC8 FILAMENT TYPE 11 DEG HORIZONTAL, 11 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 26 V DESIGN VOLTAGE 139 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH FLASHING, SIGNAL APPLICATION SCREW TERMINAL BASE TYPE 50 LIFE IN HOUR PAR46 SHAPE DESIGNATION 100000 CD (BEAM) INTENSITY 4CC8 FILAMENT TYPE 11 DEG HORIZONTAL, 11 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 26 V DESIGN VOLTAGE 139 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4530-26 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4530-26
Sealed Beam Lamp 4530-26
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH FLASHING, SIGNAL APPLICATION SCREW TERMINAL BASE TYPE 50 LIFE IN HOUR PAR46 SHAPE DESIGNATION 100000 CD (BEAM) INTENSITY 4CC8 FILAMENT TYPE 11 DEG HORIZONTAL, 11 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 26 V DESIGN VOLTAGE 139 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 3.75 INCH OVERALL LENGTH
  • FLASHING, SIGNAL APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 50 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 100000 CD (BEAM) INTENSITY
  • 4CC8 FILAMENT TYPE
  • 11 DEG HORIZONTAL, 11 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 26 V DESIGN VOLTAGE
  • 139 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4530-26
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
LED Strip Lights - 2186874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details