GE Company LED LAMP/BULB 44859

Description
INCANDESCENT MINIATURE / AUTOMOTIVE LIGHT BULB, 194NA, 4 WATT, 14 VOLT, T3.25, WEDGE (W2 1X9.5D) BASE. FREE 2 YEAR RADWELL WARRANTY
Description
INCANDESCENT MINIATURE / AUTOMOTIVE LIGHT BULB, 194NA, 4 WATT, 14 VOLT, T3.25, WEDGE (W2 1X9.5D) BASE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 166670305 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
166670305
LED LAMP/BULB 166670305
INCANDESCENT MINIATURE / AUTOMOTIVE LIGHT BULB, 194NA, 4 WATT, 14 VOLT, T3.25, WEDGE (W2 1X9.5D) BASE. FREE 2 YEAR RADWELL WARRANTY

INCANDESCENT MINIATURE / AUTOMOTIVE LIGHT BULB, 194NA, 4 WATT, 14 VOLT, T3.25, WEDGE (W2 1X9.5D) BASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 166670305
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
SOT 23 YEL SMD LED - AM23YC-F - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: SOT-23 SMD LED
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details
3 suppliers