GE Lighting Sealed Beam Lamp 4440X-12.8

Description
INCANDESCENT TYPE 3 INCH OVERALL LENGTH TRACTOR APPLICATION 3 CONTACT LUG BASE TYPE 320 LIFE IN HOUR PAR36 SHAPE DESIGNATION 6000/4500 CD (BEAM) INTENSITY C6 FILAMENT TYPE 40 DEG/30 DEG HORIZONTAL, 7 DEG/9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 40 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet
Description
INCANDESCENT TYPE 3 INCH OVERALL LENGTH TRACTOR APPLICATION 3 CONTACT LUG BASE TYPE 320 LIFE IN HOUR PAR36 SHAPE DESIGNATION 6000/4500 CD (BEAM) INTENSITY C6 FILAMENT TYPE 40 DEG/30 DEG HORIZONTAL, 7 DEG/9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 40 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4440X-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4440X-12.8
Sealed Beam Lamp 4440X-12.8
INCANDESCENT TYPE 3 INCH OVERALL LENGTH TRACTOR APPLICATION 3 CONTACT LUG BASE TYPE 320 LIFE IN HOUR PAR36 SHAPE DESIGNATION 6000/4500 CD (BEAM) INTENSITY C6 FILAMENT TYPE 40 DEG/30 DEG HORIZONTAL, 7 DEG/9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 40 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
  • INCANDESCENT TYPE
  • 3 INCH OVERALL LENGTH
  • TRACTOR APPLICATION
  • 3 CONTACT LUG BASE TYPE
  • 320 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 6000/4500 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 40 DEG/30 DEG HORIZONTAL, 7 DEG/9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 40 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4440X-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS20smd-S - HIS20smd-S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 14 Hz
View Details
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Xenon flash lamps - L11957 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Flash Lamp Flash Lamp
View Details