GE Lighting Sealed Beam Lamp 4440X-1-12.8

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH TRACTOR APPLICATION 3 SLIP ON TERMINAL BASE TYPE 320 LIFE IN HOUR PAR36 SHAPE DESIGNATION 6000/4500 CD (BEAM) INTENSITY C6 FILAMENT TYPE 40 DEG/30 DEG HORIZONTAL, 7 DEG/9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 40 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH TRACTOR APPLICATION 3 SLIP ON TERMINAL BASE TYPE 320 LIFE IN HOUR PAR36 SHAPE DESIGNATION 6000/4500 CD (BEAM) INTENSITY C6 FILAMENT TYPE 40 DEG/30 DEG HORIZONTAL, 7 DEG/9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 40 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4440X-1-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4440X-1-12.8
Sealed Beam Lamp 4440X-1-12.8
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH TRACTOR APPLICATION 3 SLIP ON TERMINAL BASE TYPE 320 LIFE IN HOUR PAR36 SHAPE DESIGNATION 6000/4500 CD (BEAM) INTENSITY C6 FILAMENT TYPE 40 DEG/30 DEG HORIZONTAL, 7 DEG/9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 40 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • TRACTOR APPLICATION
  • 3 SLIP ON TERMINAL BASE TYPE
  • 320 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 6000/4500 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 40 DEG/30 DEG HORIZONTAL, 7 DEG/9 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 40 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4440X-1-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Phototubes - R6800U-21 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details