GE Lighting Sealed Beam Lamp 4422-12.8

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH TRACTOR APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR36 SHAPE DESIGNATION 600 CD (BEAM) INTENSITY C6 FILAMENT TYPE 75 DEG CONE DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 35 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH TRACTOR APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR36 SHAPE DESIGNATION 600 CD (BEAM) INTENSITY C6 FILAMENT TYPE 75 DEG CONE DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 35 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4422-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4422-12.8
Sealed Beam Lamp 4422-12.8
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH TRACTOR APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR36 SHAPE DESIGNATION 600 CD (BEAM) INTENSITY C6 FILAMENT TYPE 75 DEG CONE DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 35 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • TRACTOR APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 300 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 600 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 75 DEG CONE DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 35 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4422-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
Incandescent Lamp - 120572563 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
Floodlights - 2234517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 200 watts
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details