GE Lighting Sealed Beam Lamp 4412A-12.8

Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH FOG, TRUCK APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR46 SHAPE DESIGNATION 8800 CD (BEAM) INTENSITY C6 FILAMENT TYPE 40 DEG HORIZONTAL, 7 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 35 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH FOG, TRUCK APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR46 SHAPE DESIGNATION 8800 CD (BEAM) INTENSITY C6 FILAMENT TYPE 40 DEG HORIZONTAL, 7 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 35 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4412A-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4412A-12.8
Sealed Beam Lamp 4412A-12.8
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH FOG, TRUCK APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR46 SHAPE DESIGNATION 8800 CD (BEAM) INTENSITY C6 FILAMENT TYPE 40 DEG HORIZONTAL, 7 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 35 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 3.75 INCH OVERALL LENGTH
  • FOG, TRUCK APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 300 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 8800 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 40 DEG HORIZONTAL, 7 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 35 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4412A-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
UV-Vis Light Source - FiberLight® D2 - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 6 to 12 watts
Rated Average Life 2000 hours
View Details
LED Strip Lights - 1807504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details