GE Lighting Sealed Beam Lamp 4405-12.8

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH TRACTOR APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR36 SHAPE DESIGNATION 50000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 6 DEG HORIZONTAL, 5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 30 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH TRACTOR APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR36 SHAPE DESIGNATION 50000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 6 DEG HORIZONTAL, 5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 30 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4405-12.8 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4405-12.8
Sealed Beam Lamp 4405-12.8
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH TRACTOR APPLICATION SCREW TERMINAL BASE TYPE 100 LIFE IN HOUR PAR36 SHAPE DESIGNATION 50000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 6 DEG HORIZONTAL, 5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12.8 V DESIGN VOLTAGE 30 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • TRACTOR APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 100 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 50000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 6 DEG HORIZONTAL, 5 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12.8 V DESIGN VOLTAGE
  • 30 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4405-12.8
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Infrared-Emitter HIS2000R-A300-6 - HIS2000R-A300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers