GE Lighting Sealed Beam Lamp 4402A-28

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH CIM SIGNAL APPLICATION SCREW TERMINAL BASE TYPE 400 LIFE IN HOUR PAR36 SHAPE DESIGNATION 1000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 50 DEG HORIZONTAL, 25 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH CIM SIGNAL APPLICATION SCREW TERMINAL BASE TYPE 400 LIFE IN HOUR PAR36 SHAPE DESIGNATION 1000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 50 DEG HORIZONTAL, 25 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4402A-28 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4402A-28
Sealed Beam Lamp 4402A-28
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH CIM SIGNAL APPLICATION SCREW TERMINAL BASE TYPE 400 LIFE IN HOUR PAR36 SHAPE DESIGNATION 1000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 50 DEG HORIZONTAL, 25 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 28 V DESIGN VOLTAGE 50 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • CIM SIGNAL APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 400 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 1000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 50 DEG HORIZONTAL, 25 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 28 V DESIGN VOLTAGE
  • 50 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4402A-28
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
LED Bulbs - 2226905 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 18 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Hollow cathode lamp - L233-42NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details