GE Lighting Sealed Beam Lamp 4350-36

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH ELECTRIC TRUCK WORKLIGHT APPLICATION SLIP ON TERMINAL BASE TYPE 400 LIFE IN HOUR PAR36 SHAPE DESIGNATION 2100 CD (BEAM) INTENSITY C2V FILAMENT TYPE TRAPEZOIDAL DISTRIBUTION/BEAM SPREAD 36 V DESIGN VOLTAGE 60 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH ELECTRIC TRUCK WORKLIGHT APPLICATION SLIP ON TERMINAL BASE TYPE 400 LIFE IN HOUR PAR36 SHAPE DESIGNATION 2100 CD (BEAM) INTENSITY C2V FILAMENT TYPE TRAPEZOIDAL DISTRIBUTION/BEAM SPREAD 36 V DESIGN VOLTAGE 60 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4350-36 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4350-36
Sealed Beam Lamp 4350-36
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH ELECTRIC TRUCK WORKLIGHT APPLICATION SLIP ON TERMINAL BASE TYPE 400 LIFE IN HOUR PAR36 SHAPE DESIGNATION 2100 CD (BEAM) INTENSITY C2V FILAMENT TYPE TRAPEZOIDAL DISTRIBUTION/BEAM SPREAD 36 V DESIGN VOLTAGE 60 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • ELECTRIC TRUCK WORKLIGHT APPLICATION
  • SLIP ON TERMINAL BASE TYPE
  • 400 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 2100 CD (BEAM) INTENSITY
  • C2V FILAMENT TYPE
  • TRAPEZOIDAL DISTRIBUTION/BEAM SPREAD
  • 36 V DESIGN VOLTAGE
  • 60 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4350-36
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
Spotlights & Downlights - 1225162 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 1.57 inch (40 mm)
Diameter 30 mm (1.18 inch)
View Details