GE Company Transistor 4090002

Description
TRANSISTOR FLANGED COMPONENT 2PIN. FREE 2 YEAR RADWELL WARRANTY
Description
TRANSISTOR FLANGED COMPONENT 2PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 30269303 - Radwell International
Willingboro, NJ, United States
Transistor
30269303
Transistor 30269303
TRANSISTOR FLANGED COMPONENT 2PIN. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR FLANGED COMPONENT 2PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 30269303
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details