GE Lighting Sealed Beam Lamp 4042-6.4

Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH EMERGENCY BUILDING LIGHT APPLICATION SCREW TERMINAL BASE TYPE 150 LIFE IN HOUR PAR36 SHAPE DESIGNATION 1100 CD (BEAM) INTENSITY C6 FILAMENT TYPE 45 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 6.4 V DESIGN VOLTAGE 12 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet
Description
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH EMERGENCY BUILDING LIGHT APPLICATION SCREW TERMINAL BASE TYPE 150 LIFE IN HOUR PAR36 SHAPE DESIGNATION 1100 CD (BEAM) INTENSITY C6 FILAMENT TYPE 45 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 6.4 V DESIGN VOLTAGE 12 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4042-6.4 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4042-6.4
Sealed Beam Lamp 4042-6.4
INCANDESCENT TYPE 2.75 INCH OVERALL LENGTH EMERGENCY BUILDING LIGHT APPLICATION SCREW TERMINAL BASE TYPE 150 LIFE IN HOUR PAR36 SHAPE DESIGNATION 1100 CD (BEAM) INTENSITY C6 FILAMENT TYPE 45 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 6.4 V DESIGN VOLTAGE 12 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH
  • INCANDESCENT TYPE
  • 2.75 INCH OVERALL LENGTH
  • EMERGENCY BUILDING LIGHT APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 150 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 1100 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 45 DEG HORIZONTAL, 20 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 6.4 V DESIGN VOLTAGE
  • 12 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4042-6.4
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
Incandescent Lamp - 120572833 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details
Spotlights & Downlights - 1225161 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 1.57 inch (40 mm)
Diameter 30 mm (1.18 inch)
View Details
UV Light Source For In-Field Spectroscopy - FiberLight® L3 - Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 1.5 watts
Rated Average Life 5000 hours
View Details