GE Lighting Sealed Beam Lamp 4019-6.2

Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH TRACTOR FLOOD APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR46 SHAPE DESIGNATION 1200 CD (BEAM) INTENSITY C6 FILAMENT TYPE TRAPEZOIDAL DISTRIBUTION/BEAM SPREAD 6.2 V DESIGN VOLTAGE 30 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet
Description
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH TRACTOR FLOOD APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR46 SHAPE DESIGNATION 1200 CD (BEAM) INTENSITY C6 FILAMENT TYPE TRAPEZOIDAL DISTRIBUTION/BEAM SPREAD 6.2 V DESIGN VOLTAGE 30 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 4019-6.2 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
4019-6.2
Sealed Beam Lamp 4019-6.2
INCANDESCENT TYPE 3.75 INCH OVERALL LENGTH TRACTOR FLOOD APPLICATION SCREW TERMINAL BASE TYPE 300 LIFE IN HOUR PAR46 SHAPE DESIGNATION 1200 CD (BEAM) INTENSITY C6 FILAMENT TYPE TRAPEZOIDAL DISTRIBUTION/BEAM SPREAD 6.2 V DESIGN VOLTAGE 30 W DESIGN WATTAGE BULB DIAMETER 5.75 INCH PACKAGING QUANTITY 12
  • INCANDESCENT TYPE
  • 3.75 INCH OVERALL LENGTH
  • TRACTOR FLOOD APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 300 LIFE IN HOUR
  • PAR46 SHAPE DESIGNATION
  • 1200 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • TRAPEZOIDAL DISTRIBUTION/BEAM SPREAD
  • 6.2 V DESIGN VOLTAGE
  • 30 W DESIGN WATTAGE
  • BULB DIAMETER 5.75 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 4019-6.2
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
LED Bulbs - 2222212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 121 watts
View Details