GE Lighting Sealed Beam Lamp 35PAR36/H/SP5-12

Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH SPOTLIGHT APPLICATION SCREW TERMINAL BASE TYPE 4000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 25000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 8 DEG HORIZONTAL, 6 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 35 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH INITIAL INTENSITY 250 LUMEN
Datasheet
Description
HALOGEN TYPE 2.75 INCH OVERALL LENGTH SPOTLIGHT APPLICATION SCREW TERMINAL BASE TYPE 4000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 25000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 8 DEG HORIZONTAL, 6 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 35 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH INITIAL INTENSITY 250 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 35PAR36/H/SP5-12 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
35PAR36/H/SP5-12
Sealed Beam Lamp 35PAR36/H/SP5-12
HALOGEN TYPE 2.75 INCH OVERALL LENGTH SPOTLIGHT APPLICATION SCREW TERMINAL BASE TYPE 4000 LIFE IN HOUR PAR36 SHAPE DESIGNATION 25000 CD (BEAM) INTENSITY C6 FILAMENT TYPE 8 DEG HORIZONTAL, 6 DEG VERTICAL DISTRIBUTION/BEAM SPREAD 12 V DESIGN VOLTAGE 35 W DESIGN WATTAGE BULB DIAMETER 4.5 INCH INITIAL INTENSITY 250 LUMEN
  • HALOGEN TYPE
  • 2.75 INCH OVERALL LENGTH
  • SPOTLIGHT APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 4000 LIFE IN HOUR
  • PAR36 SHAPE DESIGNATION
  • 25000 CD (BEAM) INTENSITY
  • C6 FILAMENT TYPE
  • 8 DEG HORIZONTAL, 6 DEG VERTICAL DISTRIBUTION/BEAM SPREAD
  • 12 V DESIGN VOLTAGE
  • 35 W DESIGN WATTAGE
  • BULB DIAMETER 4.5 INCH
  • INITIAL INTENSITY 250 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 35PAR36/H/SP5-12
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
LED Strip Lights - 1533624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 4.8 watts
View Details
Hollow cathode lamp - L233-31NU - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details