GE Lighting Sealed Beam Lamp 350PAR56/SP-75

Description
INCANDESCENT TYPE 4.5 INCH OVERALL LENGTH TRAIN, LOCOMOTIVE APPLICATION SCREW TERMINAL BASE TYPE 500 LIFE IN HOUR PAR56 SHAPE DESIGNATION 6200 (INITIAL) INTENSITY CC8 FILAMENT TYPE 75 V DESIGN VOLTAGE 350 W DESIGN WATTAGE BULB DIAMETER 7 INCH
Datasheet
Description
INCANDESCENT TYPE 4.5 INCH OVERALL LENGTH TRAIN, LOCOMOTIVE APPLICATION SCREW TERMINAL BASE TYPE 500 LIFE IN HOUR PAR56 SHAPE DESIGNATION 6200 (INITIAL) INTENSITY CC8 FILAMENT TYPE 75 V DESIGN VOLTAGE 350 W DESIGN WATTAGE BULB DIAMETER 7 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - 350PAR56/SP-75 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
350PAR56/SP-75
Sealed Beam Lamp 350PAR56/SP-75
INCANDESCENT TYPE 4.5 INCH OVERALL LENGTH TRAIN, LOCOMOTIVE APPLICATION SCREW TERMINAL BASE TYPE 500 LIFE IN HOUR PAR56 SHAPE DESIGNATION 6200 (INITIAL) INTENSITY CC8 FILAMENT TYPE 75 V DESIGN VOLTAGE 350 W DESIGN WATTAGE BULB DIAMETER 7 INCH
  • INCANDESCENT TYPE
  • 4.5 INCH OVERALL LENGTH
  • TRAIN, LOCOMOTIVE APPLICATION
  • SCREW TERMINAL BASE TYPE
  • 500 LIFE IN HOUR
  • PAR56 SHAPE DESIGNATION
  • 6200 (INITIAL) INTENSITY
  • CC8 FILAMENT TYPE
  • 75 V DESIGN VOLTAGE
  • 350 W DESIGN WATTAGE
  • BULB DIAMETER 7 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number 350PAR56/SP-75
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS550R-C - HIS550R-C - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details