GE Company Proximity Switch 330850-90-05

Description
DISCONTINUED BY MANUFACTURER, PROXIMITOR SENSOR, ASSET CONDITION MONITORING, 3300 XL 25MM, 24 VDC, OUTPUT: 0.78 V/MM (20 V/ML), 9 METRE SYSTEM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITOR SENSOR, ASSET CONDITION MONITORING, 3300 XL 25MM, 24 VDC, OUTPUT: 0.78 V/MM (20 V/ML), 9 METRE SYSTEM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 43246227 - Radwell International
Willingboro, NJ, United States
Proximity Switch
43246227
Proximity Switch 43246227
DISCONTINUED BY MANUFACTURER, PROXIMITOR SENSOR, ASSET CONDITION MONITORING, 3300 XL 25MM, 24 VDC, OUTPUT: 0.78 V/MM (20 V/ML), 9 METRE SYSTEM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITOR SENSOR, ASSET CONDITION MONITORING, 3300 XL 25MM, 24 VDC, OUTPUT: 0.78 V/MM (20 V/ML), 9 METRE SYSTEM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 43246227
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003152-SE - TE Connectivity
Specs
Operation Distance 0.4720 inch (11.99 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
RightSight Photosensor - 42EF-S1SCA-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 5.5 inch (140 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details