GE Company Proximity Switch 330180-X0-00

Description
PROXIMITY SENSOR, PROXIMITOR, 3300 XL,24 VDC, COMPATIBLE WITH ALL 5MM/8MM PROBES, PANEL MOUNT, 5/8MM. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, PROXIMITOR, 3300 XL,24 VDC, COMPATIBLE WITH ALL 5MM/8MM PROBES, PANEL MOUNT, 5/8MM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 43245138 - Radwell International
Willingboro, NJ, United States
Proximity Switch
43245138
Proximity Switch 43245138
PROXIMITY SENSOR, PROXIMITOR, 3300 XL,24 VDC, COMPATIBLE WITH ALL 5MM/8MM PROBES, PANEL MOUNT, 5/8MM. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, PROXIMITOR, 3300 XL,24 VDC, COMPATIBLE WITH ALL 5MM/8MM PROBES, PANEL MOUNT, 5/8MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 43245138
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - 620-1701-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Inductive Proximity Sensors - IN2-8HTPS-140 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity sensor - SIEN-M12B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers