GE Company Proximity Switch 330180-50-05

Description
PROXIMITY SENSOR, 3300 XL PROXIMITOR, 5.0M SYSTEM LENGTH, PANEL MOUNT, MULTIPLE APPROVALS. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, 3300 XL PROXIMITOR, 5.0M SYSTEM LENGTH, PANEL MOUNT, MULTIPLE APPROVALS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 43246415 - Radwell International
Willingboro, NJ, United States
Proximity Switch
43246415
Proximity Switch 43246415
PROXIMITY SENSOR, 3300 XL PROXIMITOR, 5.0M SYSTEM LENGTH, PANEL MOUNT, MULTIPLE APPROVALS. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, 3300 XL PROXIMITOR, 5.0M SYSTEM LENGTH, PANEL MOUNT, MULTIPLE APPROVALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 43246415
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Plastic AC Photoelectric Sensor - S4250 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4162-P1 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers