1.12 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
50 PER CASE STANDARD PACKAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
C2V FILAMENT TYPE
0.67 AMPERE Design Current
28 V Design Voltage
300 LIFE 1 IN HOUR
GE Lighting
Done
Datasheet
Description
1.12 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
50 PER CASE STANDARD PACKAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
C2V FILAMENT TYPE
0.67 AMPERE Design Current
28 V Design Voltage
300 LIFE 1 IN HOUR
1.12 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
50 PER CASE STANDARD PACKAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
C2V FILAMENT TYPE
0.67 AMPERE Design Current
28 V Design Voltage
300 LIFE 1 IN HOUR
1.12 INCH OVERALL LENGTH
AIRCRAFT APPLICATION
50 PER CASE STANDARD PACKAGE
BA15D DOUBLE CONTACT BAYONET BASE TYPE
S8 SHAPE DESIGNATION
C2V FILAMENT TYPE
0.67 AMPERE Design Current
28 V Design Voltage
300 LIFE 1 IN HOUR
Supplier's Site
Datasheet
Technical Specifications
GE Lighting
Product Category
Incandescent Lamps
Product Number
308-UNIT-28
Product Name
Miniature Incandescent Lamp
Base Type
Double Contact Bayonet
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems