GE LightingMiniature Incandescent Lamp3057NA/BP2-12.8
Description
2.09 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
PLASTIC WEDGE BASE TYPE
S8 SHAPE DESIGNATION
24 CD (SPHERICAL), 302/19 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
1200 LIFE 1 IN HOUR
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.1 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
2.09 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
PLASTIC WEDGE BASE TYPE
S8 SHAPE DESIGNATION
24 CD (SPHERICAL), 302/19 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
1200 LIFE 1 IN HOUR
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.1 INCH
PACKAGING TYPE BLISTER PACK
2.09 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
PLASTIC WEDGE BASE TYPE
S8 SHAPE DESIGNATION
24 CD (SPHERICAL), 302/19 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
1200 LIFE 1 IN HOUR
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.1 INCH
PACKAGING TYPE BLISTER PACK
2.09 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
PLASTIC WEDGE BASE TYPE
S8 SHAPE DESIGNATION
24 CD (SPHERICAL), 302/19 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
1200 LIFE 1 IN HOUR
BULB DIAMETER 1 INCH
LIGHT CENTER LENGTH 1.1 INCH
PACKAGING TYPE BLISTER PACK
Supplier's Site
Datasheet
Technical Specifications
GE Lighting
Product Category
Incandescent Lamps
Product Number
3057NA/BP2-12.8
Product Name
Miniature Incandescent Lamp
Base Type
PLASTIC WEDGE
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems